The CD5EC680JO3F is a miniature dipped mica capacitor with a capacitance of 680 pF and a rated voltage of 300 Vdc. It has a case dimensions of 0.270 inches (6.9 mm) in length, 0.220 inches (5.6 mm) in height, and 0.150 inches (3.8 mm) in thickness, with a lead spacing of 0.120 inches (3.0 mm). It operates over a temperature range of -55°C to +125°C, meets the EIA RS153B specification, has a minimum dV/dt pulse capability of 20,000 V/µs, and is RoHS compliant. The unit is non-flammable and conforms to IEC 695-2-2.
68pF Mica Capacitor 300V Radial
Mica Capacitors, Miniature Dipped 300V
CAP MICA 68PF 5% 300V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD5EC680JO3F | 338-3076-ND | 2002-CD5EC680JO3F | CD5EC680JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 6.80E-5 microF | 6.80E-5 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |