The CD5EC470JO3F is a miniature dipped mica capacitor with a capacitance of 470 pF and a rated voltage of 300 Vdc. It has a case size of 0.270 inches by 0.210 inches by 0.140 inches (6.9 mm by 5.3 mm by 3.6 mm) and a lead spacing of 0.120 inches (3.0 mm). The capacitor has a capacitance tolerance of ±5% (J), an operating temperature range of -55°C to +125°C, and meets the EIA RS153B dimensional specification. It is RoHS compliant, features non-flammable construction per IEC 695-2-2, and has a minimum dV/dt pulse capability of 20,000 V/µs. The part is available in reel packaging.
Mica Capacitors, Miniature Dipped 300V
Small cases for tight places is what you get with CDE miniature dipped silver mica capacitors. Like the standard dipped mica capacitor, the miniature dipped product offers the same stability and rugged performance in low and moderate-humidity applications.
Win Source Part Number: 1340490-CD5EC470JO3F
Category: Capacitors - Mica and PTFE Capacitors
Series: CD5
Features: General Purpose
Package: Bulk
Size / Dimension: 0.272" L x 0.142" W (6.90mm x 3.60mm)
Height - Seated (Max): 0.209" (5.30mm)
Standard Package: 100
Capacitance: 47 pF
Tolerance: ±5%
Voltage - Rated: 300 V
Lead Spacing: 0.118" (3.00mm)
Dielectric Material: Mica
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.29.0020
Mfr: Cornell Dubilier Electronics (CDE)
47pF Mica Capacitor 300V Radial
CAP MICA 47PF 5% 300V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD5EC470JO3F | 2002-CD5EC470JO3F | CD5EC470JO3F | 1340490-CD5EC470JO3F | 338-2643-ND | CD5EC470JO3F |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 4.70E-5 microF | 4.70E-5 microF | 4.70E-5 microF | 4.70E-5 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |