Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 777767-CD5EC390GO3F
Series: CD5
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: Radial
Capacitance: 39pF
Tolerance: ±2%
Lead Spacing: 0.118" (3.00mm)
Dielectric Material: Mica
Family Name: CD5
Categories: Capacitors
Dimension: 0.272" L x 0.130" W (6.90mm x 3.30mm)
Height - Seated (Maximum): 0.209" (5.30mm)
Voltage Rating DC: 300V
Alternative Parts (Cross-Reference): CD5EC390GO3;
Introduction Date: September 12, 2002
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
39pF Mica Capacitor 300V Radial
Mica Capacitors, Miniature Dipped 300V
CAP MICA 39PF 2% 300V RADIAL
| Win Source Electronics | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 777767-CD5EC390GO3F | CD5EC390GO3F-ND | 2002-CD5EC390GO3F | CD5EC390GO3F |
| Product Name | Mica and PTFE Capacitors - CD5EC390GO3F | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 3.90E-5 microF | 3.90E-5 microF | ||
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) | ||
| WVDC | 300 volts | 300 volts | 300 volts | |
| Packing Method | Bulk; Bulk | Bulk | Bag | Bulk; Bulk |