Cornell Dubilier Mica and PTFE Capacitors CD5EC220DO3F

Description
22pF Mica Capacitor 300V Radial
Request a Quote Datasheet
Description
22pF Mica Capacitor 300V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD5EC220DO3F-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
CD5EC220DO3F-ND
Mica and PTFE Capacitors CD5EC220DO3F-ND
22pF Mica Capacitor 300V Radial

22pF Mica Capacitor 300V Radial

Buy Now Datasheet
Mica Capacitors 2002-CD5EC220DO3F
Mica Capacitors, Miniature Dipped 300V

Mica Capacitors, Miniature Dipped 300V

Supplier's Site Datasheet
Mica and PTFE Capacitors - CD5EC220DO3F - 777765-CD5EC220DO3F - Win Source Electronics
Laguna Hills, CA, United States
Mica and PTFE Capacitors - CD5EC220DO3F
777765-CD5EC220DO3F
Mica and PTFE Capacitors - CD5EC220DO3F 777765-CD5EC220DO3F
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 777765-CD5EC220DO3F Series: CD5 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Features: General Package: Radial Capacitance: 22pF Tolerance: ±0.5pF Lead Spacing: 0.118" (3.00mm) Dielectric Material: Mica Family Name: CD5 Categories: Capacitors Dimension: 0.272" L x 0.118" W (6.90mm x 3.00mm) Height - Seated (Maximum): 0.201" (5.10mm) Voltage Rating DC: 300V Alternative Parts (Cross-Reference): CD5EC220DO3; Introduction Date: September 12, 2002 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 777765-CD5EC220DO3F
Series: CD5
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: Radial
Capacitance: 22pF
Tolerance: ±0.5pF
Lead Spacing: 0.118" (3.00mm)
Dielectric Material: Mica
Family Name: CD5
Categories: Capacitors
Dimension: 0.272" L x 0.118" W (6.90mm x 3.00mm)
Height - Seated (Maximum): 0.201" (5.10mm)
Voltage Rating DC: 300V
Alternative Parts (Cross-Reference): CD5EC220DO3;
Introduction Date: September 12, 2002
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CAP MICA 22PF 0.5PF 300V RADIAL - 192-CD5EC220DO3F - Utmel Electronic Limited
Hong Kong, China
CAP MICA 22PF 0.5PF 300V RADIAL
192-CD5EC220DO3F
CAP MICA 22PF 0.5PF 300V RADIAL 192-CD5EC220DO3F
CAP MICA 22PF 0.5PF 300V RADIAL

CAP MICA 22PF 0.5PF 300V RADIAL

Supplier's Site
Capacitors - Mica and PTFE Capacitors - CD5EC220DO3F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
CD5EC220DO3F
Capacitors - Mica and PTFE Capacitors CD5EC220DO3F
CAP MICA 22PF 0.5PF 300V RADIAL

CAP MICA 22PF 0.5PF 300V RADIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Win Source Electronics Utmel Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CD5EC220DO3F-ND 2002-CD5EC220DO3F 777765-CD5EC220DO3F 192-CD5EC220DO3F CD5EC220DO3F
Product Name Mica and PTFE Capacitors Mica Capacitors Mica and PTFE Capacitors - CD5EC220DO3F CAP MICA 22PF 0.5PF 300V RADIAL Capacitors - Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica Mica Mica; Mica Mica; Mica
Mounting Style Through Hole Through Hole; Through Hole Through Hole; Radial
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Specs
Configuration / Form Factor Screw Terminal
Applications General Purpose
Lead Style Screw
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers