The CD5CC150JO3F is a miniature dipped mica capacitor with a capacitance of 150 pF and a rated voltage of 300 Vdc. It has a case size of 0.270 inches (6.9 mm) in length, 0.190 inches (4.8 mm) in height, and 0.110 inches (2.8 mm) in thickness, with a terminal spacing of 0.120 inches (3.0 mm). It operates from -55°C to +125°C, meets EIA RS153B dimensional specifications, and has a minimum dV/dt pulse capability of 20,000 V/µs. The capacitor is RoHS compliant and non-flammable per IEC 695-2-2. Capacitance tolerance is ±5% (J).
Mica Capacitors, Miniature Dipped 300V
15pF Mica Capacitor 300V Radial
Small cases for tight places is what you get with CDE miniature dipped silver mica capacitors. Like the standard dipped mica capacitor, the miniature dipped product offers the same stability and rugged performance in low and moderate-humidity applications.
CAP MICA 15PF 5% 300V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD5CC150JO3F | 2002-CD5CC150JO3F | 338-2658-ND | CD5CC150JO3F | CD5CC150JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 1.50E-5 microF | 1.50E-5 microF | 1.50E-5 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |