The CD5CC120JO3F is a miniature dipped mica capacitor with a capacitance of 120 pF and a rated voltage of 300 Vdc. It has dimensions of 0.270 inches (6.9 mm) in length, 0.190 inches (4.8 mm) in height, 0.110 inches (2.8 mm) in thickness, and a lead spacing of 0.120 inches (3.0 mm). The part meets the EIA RS153B specification, has a dV/dt pulse capability of at least 20,000 V/µs, and operates across a temperature range of -55 ºC to +125 ºC. It is RoHS compliant and non-flammable in compliance with IEC 695-2-2.
Mica Capacitors, Miniature Dipped 300V
12pF Mica Capacitor 300V Radial
CAP MICA 12PF 5% 300V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD5CC120JO3F | 2002-CD5CC120JO3F | 338-3068-ND | CD5CC120JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.20E-5 microF | 1.20E-5 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |