8pF Mica Capacitor 300V Radial
Mica Capacitors, Miniature Dipped 300V
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 777759-CD5CC080CO3F
Series: CD5
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: Radial
Capacitance: 8pF
Tolerance: ±1pF
Lead Spacing: 0.118" (3.00mm)
Dielectric Material: Mica
Family Name: CD5
Categories: Capacitors
Dimension: 0.272" L x 0.110" W (6.90mm x 2.80mm)
Height - Seated (Maximum): 0.189" (4.80mm)
Voltage Rating DC: 300V
Alternative Parts (Cross-Reference): CD5CC080CO3; CD5CC080DO3; CD5CC080DO3F;
Introduction Date: September 12, 2002
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
CAP MICA 8PF 1PF 300V RADIAL
| DigiKey | New Yorker Electronics Co., Inc. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD5CC080CO3F-ND | 2002-CD5CC080CO3F | 777759-CD5CC080CO3F | CD5CC080CO3F |
| Product Name | Mica and PTFE Capacitors | Mica Capacitors | Mica and PTFE Capacitors - CD5CC080CO3F | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Mounting Style | Through Hole | Through Hole; Radial |