Miniature dipped mica capacitor with a capacitance of 7 pF and a rated voltage of 300 Vdc, available in a case measuring 0.270 inches in length, 0.190 inches in height, and 0.110 inches in thickness. It meets the EIA RS153B dimensional specification, has a dV/dt pulse capability of at least 20,000 V/µs, operates from -55 °C to +125 °C, and is RoHS compliant. The unit is non-flammable and compliant with IEC 695-2-2.
7pF Mica Capacitor 300V Radial
Mica Capacitors, Miniature Dipped 300V
CAP MICA 7PF 0.5PF 300V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD5CC070DO3F | 338-3066-ND | 2002-CD5CC070DO3F | CD5CC070DO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 7.00E-6 microF | 7.00E-6 microF | ||
| WVDC | 300 volts | 300 volts | 300 volts |