Small cases for tight places is what you get with CDE miniature dipped silver mica capacitors. Like the standard dipped mica capacitor, the miniature dipped product offers the same stability and rugged performance in low and moderate-humidity applications.
5pF Mica Capacitor 300V Radial
Mica Capacitors, Miniature Dipped 300V
CAP MICA 5PF 0.5PF 300V RADIAL
| Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD5CC050DO3 | 338-1073-ND | 2002-CD5CC050DO3 | CD5CC050DO3 |
| Product Name | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 5.00E-6 microF | 5.00E-6 microF | ||
| WVDC | 300 volts | 300 volts | 300 volts | |
| Lead Style | Radial; Radial Dipped | Radial | ||
| Mounting Style | Radial Dipped | Through Hole | Through Hole; Radial |