The CD4FD391J03F is a high-frequency mica capacitor designed for CATV and RF applications with 0.1 inch lead spacing. It has a capacitance of 390 pF, a rated voltage of 500 Vdc, and an operating temperature range of -55 °C to +125 °C. The component features low equivalent series inductance, a self-resonant frequency beyond 1 GHz, and near-zero capacitance change with frequency and voltage. Its dimensions are 0.340 in (8.6 mm) in length, 0.310 in (7.9 mm) in height, and 0.160 in (4.1 mm) in thickness, with a lead spacing of 0.100 in (2.5 mm) and a thickness of 0.020 in (0.5 mm). The capacitor exhibits typical Q values greater than 2000 and maintains flat insertion loss of ±0.2 dB up to 1 GHz.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | CD4FD391J03F |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |