High-Frequency, Mica Capacitors, Ultra-HighFrequency Capacitor for CATV and RF Applications 0.1? Lead Spacing 500V
330pF Mica Capacitor 500V Radial
CAP MICA 330PF 5% 500V RADIAL
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-CD4FD331JO3 | CD4FD331JO3-ND | CD4FD331JO3 |
| Product Name | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| WVDC | 500 volts | 500 volts | |
| Packing Method | Bag | Bulk | Bulk; Bulk |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | High Frequency |