The CD4FD271J03F is a high-frequency mica capacitor designed for CATV and RF applications with 0.1" lead spacing. It has a capacitance of 270 pF, a rated voltage of 500 Vdc, and operates from -55 °C to +125 °C. The component exhibits low equivalent series inductance, self-resonant frequency beyond 1 GHz, and minimal capacitance change with frequency and voltage. Its dimensions are 0.340 in (8.6 mm) in length, 0.310 in (7.9 mm) in height, 0.160 in (4.1 mm) in thickness, 0.100 in (2.5 mm) in lead spacing, and 0.020 in (0.5 mm) in lead diameter. It features a Q greater than 2000 and is shockproof and delamination-free.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | CD4FD271J03F |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |