The CD4FD221J03F is a high-frequency mica capacitor with 0.1 inch lead spacing, designed for CATV and RF applications. It has a capacitance of 220 pF, a rated voltage of 500 Vdc, and operates from -55 °C to +125 °C. The capacitor exhibits near-zero capacitance change with frequency and voltage, self-resonant frequencies beyond 1 GHz, and typical Q values over 2000. Its dimensions are 0.340 in (8.6 mm) long, 0.310 in (7.9 mm) high, and 0.160 in (4.1 mm) thick, with a lead spacing of 0.100 in (2.5 mm).
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | CD4FD221J03F |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |