Cornell Dubilier Mica and PTFE Capacitors - CD4FD151GO3F CD4FD151GO3F

Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 777753-CD4FD151GO3F Series: CD4 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Features: RF, High Frequency Package: Radial Capacitance: 150pF Tolerance: ±2% Lead Spacing: 0.098" (2.50mm) Dielectric Material: Mica Family Name: CD4 Categories: Capacitors Dimension: 0.339" L x 0.161" W (8.60mm x 4.10mm) Height - Seated (Maximum): 0.311" (7.90mm) Voltage Rating DC: 500V Alternative Parts (Cross-Reference): CD4FD151FO3; CD4FD151FO3F; Introduction Date: March 12, 2002 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 777753-CD4FD151GO3F Series: CD4 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Features: RF, High Frequency Package: Radial Capacitance: 150pF Tolerance: ±2% Lead Spacing: 0.098" (2.50mm) Dielectric Material: Mica Family Name: CD4 Categories: Capacitors Dimension: 0.339" L x 0.161" W (8.60mm x 4.10mm) Height - Seated (Maximum): 0.311" (7.90mm) Voltage Rating DC: 500V Alternative Parts (Cross-Reference): CD4FD151FO3; CD4FD151FO3F; Introduction Date: March 12, 2002 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD4FD151GO3F - 777753-CD4FD151GO3F - Win Source Electronics
Laguna Hills, CA, United States
Mica and PTFE Capacitors - CD4FD151GO3F
777753-CD4FD151GO3F
Mica and PTFE Capacitors - CD4FD151GO3F 777753-CD4FD151GO3F
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 777753-CD4FD151GO3F Series: CD4 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Features: RF, High Frequency Package: Radial Capacitance: 150pF Tolerance: ±2% Lead Spacing: 0.098" (2.50mm) Dielectric Material: Mica Family Name: CD4 Categories: Capacitors Dimension: 0.339" L x 0.161" W (8.60mm x 4.10mm) Height - Seated (Maximum): 0.311" (7.90mm) Voltage Rating DC: 500V Alternative Parts (Cross-Reference): CD4FD151FO3; CD4FD151FO3F; Introduction Date: March 12, 2002 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 777753-CD4FD151GO3F
Series: CD4
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: RF, High Frequency
Package: Radial
Capacitance: 150pF
Tolerance: ±2%
Lead Spacing: 0.098" (2.50mm)
Dielectric Material: Mica
Family Name: CD4
Categories: Capacitors
Dimension: 0.339" L x 0.161" W (8.60mm x 4.10mm)
Height - Seated (Maximum): 0.311" (7.90mm)
Voltage Rating DC: 500V
Alternative Parts (Cross-Reference): CD4FD151FO3; CD4FD151FO3F;
Introduction Date: March 12, 2002
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mica Capacitors 2002-CD4FD151GO3F
High-Frequency, Mica Capacitors, Ultra-HighFrequency Capacitor for CATV and RF Applications 0.1? Lead Spacing 500V

High-Frequency, Mica Capacitors, Ultra-HighFrequency Capacitor for CATV and RF Applications 0.1? Lead Spacing 500V

Supplier's Site Datasheet
Mica and PTFE Capacitors - CD4FD151GO3F-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
CD4FD151GO3F-ND
Mica and PTFE Capacitors CD4FD151GO3F-ND
150pF Mica Capacitor 500V Radial

150pF Mica Capacitor 500V Radial

Buy Now Datasheet
Capacitors - Mica and PTFE Capacitors - CD4FD151GO3F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
CD4FD151GO3F
Capacitors - Mica and PTFE Capacitors CD4FD151GO3F
CAP MICA 150PF 2% 500V RADIAL

CAP MICA 150PF 2% 500V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 777753-CD4FD151GO3F 2002-CD4FD151GO3F CD4FD151GO3F-ND CD4FD151GO3F
Product Name Mica and PTFE Capacitors - CD4FD151GO3F Mica Capacitors Mica and PTFE Capacitors Capacitors - Mica and PTFE Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1.50E-4 microF 1.50E-4 microF
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
WVDC 500 volts 500 volts 500 volts
Packing Method Bulk; Bulk Bag Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P800BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details