The CD4FD131J03F is a high-frequency mica capacitor designed for CATV and RF applications with 0.1" lead spacing. It has a capacitance of 130 pF, a rated voltage of 500 Vdc, and operates over a temperature range of -55 °C to +125 °C. The component features low equivalent series inductance, a self-resonant frequency beyond 1 GHz, and typical Q values greater than 2000. Its physical dimensions are 0.290 in (7.4 mm) in length, 0.240 in (6.1 mm) in height, 0.110 in (2.8 mm) in thickness, and a 0.100 in (2.5 mm) lead spacing. Capacitance tolerance is ±5%, and it exhibits near-zero capacitance change with frequency and voltage. The case is a dipped mica type with no solder cone, and it is shockproof and delamination-free.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | CD4FD131J03F |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |