Cornell Dubilier Mica and PTFE Capacitors CD4FD101JO3

Description
100pF Mica Capacitor 500V Radial
Request a Quote Datasheet
Description
100pF Mica Capacitor 500V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD4FD101JO3-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
CD4FD101JO3-ND
Mica and PTFE Capacitors CD4FD101JO3-ND
100pF Mica Capacitor 500V Radial

100pF Mica Capacitor 500V Radial

Buy Now Datasheet
Mica Capacitors 2002-CD4FD101JO3
High-Frequency, Mica Capacitors, Ultra-HighFrequency Capacitor for CATV and RF Applications 0.1? Lead Spacing 500V

High-Frequency, Mica Capacitors, Ultra-HighFrequency Capacitor for CATV and RF Applications 0.1? Lead Spacing 500V

Supplier's Site Datasheet
Hi-Q Mica Capacitors - CD4FD101JO3 - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Mica Capacitors
CD4FD101JO3
Hi-Q Mica Capacitors CD4FD101JO3
Nearly the textbook ideal capacitor for high-frequency applications, Type CD4 is rock stable over its full temperature and voltage range. Higher self-resonant frequency and lower equivalent series inductance makes CD4 even better than CD17 and CD18 for high-frequency applications. 01"" lead spacing means CD4 can replace ceramic capacitors on printed circuit boards.

Nearly the textbook ideal capacitor for high-frequency applications, Type CD4 is rock stable over its full temperature and voltage range. Higher self-resonant frequency and lower equivalent series inductance makes CD4 even better than CD17 and CD18 for high-frequency applications. 01"" lead spacing means CD4 can replace ceramic capacitors on printed circuit boards.

Supplier's Site Datasheet
Capacitors - Mica and PTFE Capacitors - CD4FD101JO3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
CD4FD101JO3
Capacitors - Mica and PTFE Capacitors CD4FD101JO3
CAP MICA 100PF 5% 500V RADIAL

CAP MICA 100PF 5% 500V RADIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CD4FD101JO3-ND 2002-CD4FD101JO3 CD4FD101JO3 CD4FD101JO3
Product Name Mica and PTFE Capacitors Mica Capacitors Hi-Q Mica Capacitors Capacitors - Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica Mica Mica; Mica
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1463-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Capacitor Rohs Compliant Cornell Dubilier - 59K0289 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details