Cornell Dubilier Mica CD4ED820J03F

Description
Standard Dipped
Request a Quote
Description
Standard Dipped
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CD4ED820J03F is a high-frequency mica capacitor with 0.1″ lead spacing, rated for 100 Vdc and 500 Vdc, operating from −55 °C to +125 °C, with a capacitance of 820 pF and a tolerance of ±5%. It measures 7.4 mm in length, 5.6 mm in height, 2.8 mm in thickness, and has a 2.5 mm lead spacing. It exhibits low equivalent series inductance, self-resonant frequency beyond 1 GHz, typical Q greater than 2000, and near-zero capacitance change with frequency and voltage.

Datasheet Summary
Powered by GS/AI

CD4ED820J03F is a high-frequency mica capacitor with 0.1″ lead spacing, rated for 100 Vdc and 500 Vdc, operating from −55 °C to +125 °C, with a capacitance of 820 pF and a tolerance of ±5%. It measures 7.4 mm in length, 5.6 mm in height, 2.8 mm in thickness, and has a 2.5 mm lead spacing. It exhibits low equivalent series inductance, self-resonant frequency beyond 1 GHz, typical Q greater than 2000, and near-zero capacitance change with frequency and voltage.

Suppliers

Company
Product
Description
Supplier Links
Mica - CD4ED820J03F - Cornell Dubilier
Liberty, SC, United States
Standard Dipped

Standard Dipped

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number CD4ED820J03F
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C243U050EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C502U063AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 338-101C183U7R5AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C104U040CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers