The CD4ED750J03F is a high-frequency mica capacitor with 0.1 inch lead spacing, designed for CATV and RF applications. It has a capacitance of 750 pF, a rated voltage of 300 Vdc, and operates from -55 °C to +125 °C. The capacitor features a self-resonant frequency beyond 1 GHz, equivalent series inductance optimized for high-frequency performance, and typical Q values greater than 2000. Its case dimensions are 0.290 in (7.4 mm) in length, 0.220 in (5.6 mm) in height, 0.110 in (2.8 mm) in thickness, and 0.020 in (0.5 mm) in lead spacing. Capacitance tolerance is ±5%. It is shockproof, delamination-free, and exhibits near-zero capacitance change with frequency and voltage.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | CD4ED750J03F |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |