Type CD4ED500J03F is a high-frequency mica capacitor designed for CATV and RF applications with 0.1-inch lead spacing. It has a capacitance of 50 pF, a rated voltage of 100 Vdc, and operates within a temperature range of -55 °C to +125 °C. The capacitor features a self-resonant frequency beyond 1 GHz, low equivalent series inductance, and near-zero capacitance change with frequency and voltage. Its physical dimensions are 0.290 in (7.4 mm) in length, 0.220 in (5.6 mm) in height, 0.110 in (2.8 mm) in thickness, and 0.100 in (2.5 mm) lead spacing. It is shockproof, delamination-free, and exhibits typical Q values greater than 2000.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | CD4ED500J03F |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |