The CD4ED360J03F is a high-frequency mica capacitor designed for CATV and RF applications with 0.1" lead spacing. It has a capacitance of 36 pF, a rated voltage of 100 Vdc, and operates from -55 °C to +125 °C. The capacitor features low equivalent series inductance, self-resonant frequency beyond 1 GHz, typical Q greater than 2000, and minimal capacitance change with frequency and voltage. Its dimensions are 0.290 in (7.4 mm) in length, 0.220 in (5.6 mm) in height, and 0.110 in (2.8 mm) in thickness, with a lead spacing of 0.100 in (2.5 mm).
Datasheet Summary Powered by GS/AI
The CD4ED360J03F is a high-frequency mica capacitor designed for CATV and RF applications with 0.1" lead spacing. It has a capacitance of 36 pF, a rated voltage of 100 Vdc, and operates from -55 °C to +125 °C. The capacitor features low equivalent series inductance, self-resonant frequency beyond 1 GHz, typical Q greater than 2000, and minimal capacitance change with frequency and voltage. Its dimensions are 0.290 in (7.4 mm) in length, 0.220 in (5.6 mm) in height, and 0.110 in (2.8 mm) in thickness, with a lead spacing of 0.100 in (2.5 mm).