The CD4ED300J03F is a high-frequency mica capacitor with 0.1-inch lead spacing, designed for CATV and RF applications up to 1 GHz. It has a capacitance of 300 pF with a tolerance of ±5%, a rated voltage of 100 Vdc, and operates from -55 °C to +125 °C. The package measures 0.290 in (7.4 mm) in length, 0.220 in (5.6 mm) in height, and 0.110 in (2.8 mm) in thickness, with a lead spacing of 0.100 in (2.5 mm). It features low equivalent series inductance, high Q (>2000), near-zero capacitance change with frequency and voltage, and is shockproof and delamination-free.
Datasheet Summary Powered by GS/AI
The CD4ED300J03F is a high-frequency mica capacitor with 0.1-inch lead spacing, designed for CATV and RF applications up to 1 GHz. It has a capacitance of 300 pF with a tolerance of ±5%, a rated voltage of 100 Vdc, and operates from -55 °C to +125 °C. The package measures 0.290 in (7.4 mm) in length, 0.220 in (5.6 mm) in height, and 0.110 in (2.8 mm) in thickness, with a lead spacing of 0.100 in (2.5 mm). It features low equivalent series inductance, high Q (>2000), near-zero capacitance change with frequency and voltage, and is shockproof and delamination-free.