Cornell Dubilier Mica CD4ED270J03F

Description
Standard Dipped
Request a Quote
Description
Standard Dipped
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD4ED270J03F is a high-frequency mica capacitor with 0.1″ lead spacing, designed for CATV and RF applications. It has a capacitance of 270 pF, a rated voltage of 100 Vdc, and operates over a temperature range of -55 °C to +125 °C. The component features a self-resonant frequency beyond 1 GHz, low equivalent series inductance, and typical Q values greater than 2000. Its dimensions are 0.290 in (7.4 mm) in length, 0.220 in (5.6 mm) in height, 0.110 in (2.8 mm) in thickness, and 0.100 in (2.5 mm) in lead spacing. The capacitor exhibits near-zero capacitance change with frequency and voltage, and is shockproof and delamination-free.

Datasheet Summary
Powered by GS/AI

The CD4ED270J03F is a high-frequency mica capacitor with 0.1″ lead spacing, designed for CATV and RF applications. It has a capacitance of 270 pF, a rated voltage of 100 Vdc, and operates over a temperature range of -55 °C to +125 °C. The component features a self-resonant frequency beyond 1 GHz, low equivalent series inductance, and typical Q values greater than 2000. Its dimensions are 0.290 in (7.4 mm) in length, 0.220 in (5.6 mm) in height, 0.110 in (2.8 mm) in thickness, and 0.100 in (2.5 mm) in lead spacing. The capacitor exhibits near-zero capacitance change with frequency and voltage, and is shockproof and delamination-free.

Suppliers

Company
Product
Description
Supplier Links
Mica - CD4ED270J03F - Cornell Dubilier
Liberty, SC, United States
Standard Dipped

Standard Dipped

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number CD4ED270J03F
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C303U040EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101202U200EJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic - 101C542U040AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers