The CD4ED200J03F is a high-frequency mica capacitor designed for CATV and RF applications with 0.1-inch lead spacing. It has a capacitance of 20 pF, a rated voltage of 100 Vdc, and operates from -55 °C to +125 °C. The capacitor features a self-resonant frequency beyond 1 GHz, low equivalent series inductance, and near-zero capacitance change with frequency and voltage. Physical dimensions are 0.290 in (7.4 mm) in length, 0.220 in (5.6 mm) in height, 0.110 in (2.8 mm) in thickness, 0.100 in (2.5 mm) lead spacing, and 0.020 in (0.5 mm) solder pad. Typical Q exceeds 2000, and insertion loss is flat within ±0.2 dB from 100 MHz to 1 GHz.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | CD4ED200J03F |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |