The CD4CD100J03F is a high-frequency mica capacitor designed for CATV and RF applications with 0.1-inch lead spacing. It has a capacitance of 100 pF with a tolerance of ±5%, a rated voltage of 100 Vdc, and operates from -55 °C to +125 °C. The device exhibits low equivalent series inductance, self-resonant frequency beyond 1 GHz, and typical Q values greater than 2000. Its dimensions are 0.290 in (7.4 mm) in length, 0.220 in (5.6 mm) in height, 0.110 in (2.8 mm) in thickness, and a 0.100 in (2.5 mm) lead spacing. It features zero capacitance change with frequency and voltage, and is shockproof and delamination-free.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | CD4CD100J03F |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |