The CD4CD080D03F is a high-frequency mica capacitor designed for CATV and RF applications with 0.1-inch lead spacing. It features a capacitance of 8 pF with a tolerance of ±0.5 pF, a rated voltage of 100 Vdc, and operates from -55 °C to +125 °C. The part has a case size of 0.290 in (7.4 mm) length, 0.220 in (5.6 mm) height, and 0.110 in (2.8 mm) thickness, with a lead spacing of 0.100 in (2.5 mm). It exhibits low equivalent series inductance, high self-resonant frequency, and operates with typical Q values above 2000, achieving flat insertion loss up to 1 GHz. Capacitance remains stable with frequency and voltage, and the device is shockproof and delamination-free.
Datasheet Summary Powered by GS/AI
The CD4CD080D03F is a high-frequency mica capacitor designed for CATV and RF applications with 0.1-inch lead spacing. It features a capacitance of 8 pF with a tolerance of ±0.5 pF, a rated voltage of 100 Vdc, and operates from -55 °C to +125 °C. The part has a case size of 0.290 in (7.4 mm) length, 0.220 in (5.6 mm) height, and 0.110 in (2.8 mm) thickness, with a lead spacing of 0.100 in (2.5 mm). It exhibits low equivalent series inductance, high self-resonant frequency, and operates with typical Q values above 2000, achieving flat insertion loss up to 1 GHz. Capacitance remains stable with frequency and voltage, and the device is shockproof and delamination-free.