The CD30FA403JO3F is a standard dipped mica capacitor with a capacitance of 40,000 pF and a rated voltage of 100 Vdc. It measures 0.84 in (21.3 mm) in length, 0.92 in (23.4 mm) in height, and 0.47 in (11.9 mm) in thickness, with a terminal spacing of 0.438 in (11.1 mm) and a terminal diameter of 0.040 in (1.0 mm). The capacitor operates within a temperature range of -55 °C to +125 °C, features an epoxy case, and has copper-clad steel terminals with a nickel undercoat and 100% tin finish. It meets the EIA RS153B dimensional specification and has a dV/dt pulse capability of at least 100,000 V/µs.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | CD30FA403JO3F |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |