The CD19FD332JO3F is a standard dipped mica capacitor with a capacitance of 3300 pF and a rated voltage of 500 Vdc. It measures 0.68 in (17.3 mm) in length, 0.55 in (14.0 mm) in height, and 0.29 in (7.4 mm) in thickness, with a terminal spacing of 0.344 in (8.7 mm) and a terminal diameter of 0.032 in (0.8 mm). The capacitor features an epoxy case, copper-clad steel terminals with a nickel undercoat and 100% tin finish, and operates across a temperature range of -55 °C to +125 °C. It meets the EIA RS153B dimensional specification and has a minimum dV/dt pulse capability of 100,000 V/µs.
3300pF Mica Capacitor 500V Radial
Mica Capacitors, Standard Dipped 500V
CAP MICA 3300PF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD19FD332JO3F | 338-2652-ND | 2002-CD19FD332JO3F | CD19FD332JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0033 microF | 0.0033 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |