The CD19FD301JO3F is a standard dipped mica capacitor with a capacitance of 300 pF and a rated voltage of 300 Vdc. It has a length of 0.64 in (16.3 mm), height of 0.50 in (12.7 mm), thickness of 0.19 in (4.8 mm), terminal spacing of 0.344 in (8.7 mm), and terminal diameter of 0.032 in (0.8 mm). The capacitor uses epoxy case material and copper-clad steel terminals with a nickel undercoat and 100% tin finish. It operates within a temperature range of -55 °C to +125 °C and meets the EIA RS153B dimensional specification. The part has a minimum dV/dt pulse capability of 100,000 V/µs.
Mica Capacitors, Standard Dipped 500V
CAP MICA 300PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CD19FD301JO3F | 2002-CD19FD301JO3F | CD19FD301JO3F |
| Product Name | Mica | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 3.00E-4 microF | 3.00E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) |