Standard dipped mica capacitor with a capacitance of 2200 pF, rated for 500 Vdc, measuring 0.67 in (17.0 mm) in length, 0.53 in (13.5 mm) in height, and 0.25 in (6.4 mm) in thickness, with a lead spacing of 0.344 in (8.7 mm) and a lead diameter of 0.032 in (0.8 mm). Constructed with epoxy case and copper clad steel terminals with a nickel undercoat and 100% tin finish. Capacitance tolerance is ±5% (J), operating temperature range is -55 °C to +125 °C, and it meets the EIA RS153B dimensional specification. Rated for a minimum dV/dt pulse capability of 100,000 V/µs. The dielectric strength test is 200% of rated voltage.
Stability and mica go hand-in-hand when you need to count on stable capacitance over a wide temperature range. CDE's standard dipped silvered mica capacitors are the first choice for timing and close tolerance applications. These standard types are widely available through distribution.
Mica Capacitors, Standard Dipped 500V
CAP MICA 2200PF 5% 500V RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD19FD222JO3F | CD19FD222JO3F | 2002-CD19FD222JO3F | CD19FD222JO3F |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 0.0022 microF | 0.0022 microF | 0.0022 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |