The CD19FD202JO3F is a standard dipped mica capacitor with a capacitance of 2000 pF and a rated voltage of 500 Vdc. It has a case length of 0.67 in (17.0 mm), height of 0.53 in (13.5 mm), thickness of 0.24 in (6.1 mm), terminal spacing of 0.344 in (8.7 mm), and terminal diameter of 0.032 in (0.8 mm). The capacitor uses epoxy as case material and copper clad steel terminals with a nickel undercoat and 100% tin finish. It operates within a temperature range of -55 °C to +125 °C, has a minimum dV/dt pulse capability of 100,000 V/µs, and meets IEC 695-2-2 for non-flammability. Dimensions comply with EIA RS153B specification.
Manufacturer: AMIS
Category: Potentiometers, Variable Resistors - Slide Potentiometers
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Dielectric Material: Polyamide (PA9T), Nylon 9T
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Package / Case: 4-SMD (0.400", 10.16mm)
Lead Spacing: 1.083" (27.50mm)
Stability and mica go hand-in-hand when you need to count on stable capacitance over a wide temperature range. CDE's standard dipped silvered mica capacitors are the first choice for timing and close tolerance applications. These standard types are widely available through distribution.
Mica Capacitors, Standard Dipped 500V
CAP MICA 2000PF 5% 500V RADIAL
| Cornell Dubilier | Win Source Electronics | Richardson RFPD | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD19FD202JO3F | CD19FD202JO3F | 2002-CD19FD202JO3F | CD19FD202JO3F | |
| Product Name | Mica | Potentiometers, Variable Resistors - Slide Potentiometers | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 0.0020 microF | 0.2200 microF | 0.0020 microF | 0.0020 microF | |
| Capacitance Tolerance | 5 (+/- %) | 20 (+/- %) | 5 (+/- %) |