The CD19FD162JO3F is a standard dipped mica capacitor with a capacitance of 1600 pF and a rated voltage of 500 Vdc. It has a length of 0.66 inch (16.8 mm), height of 0.52 inch (13.2 mm), thickness of 0.23 inch (5.8 mm), lead spacing of 0.344 inch (8.7 mm), and lead diameter of 0.032 inch (0.8 mm). The capacitor operates across a temperature range of -55°C to +125°C, uses epoxy as the case material, and features copper-clad steel terminals with a nickel undercoat and 100% tin finish. It meets the EIA RS153B dimensional specification and has a minimum dV/dt pulse capability of 100,000 V/µs.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Mica Capacitors, Standard Dipped 500V
CAP MICA 1600PF 5% 500V RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD19FD162JO3F | CD19FD162JO3F | 2002-CD19FD162JO3F | CD19FD162JO3F |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 0.0016 microF | 0.0016 microF | 0.0016 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |