Cornell Dubilier Capacitor CD19FD102J03

Description
SILVER MICA CAPACITOR; CAPACITANCE:1000PF; CAPACITANCE TOLERANCE:± 5%; SERIES:CD19; VOLTAGE RATING:500V; CAPACITOR DIELECTRIC MATERIAL:MICA; LEAD PIT. FREE 2 YEAR RADWELL WARRANTY
Description
SILVER MICA CAPACITOR; CAPACITANCE:1000PF; CAPACITANCE TOLERANCE:± 5%; SERIES:CD19; VOLTAGE RATING:500V; CAPACITOR DIELECTRIC MATERIAL:MICA; LEAD PIT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Capacitor - 17313982 - Radwell International
Willingboro, NJ, United States
Capacitor
17313982
Capacitor 17313982
SILVER MICA CAPACITOR; CAPACITANCE:1000PF; CAPACITANCE TOLERANCE:± 5%; SERIES:CD19; VOLTAGE RATING:500V; CAPACITOR DIELECTRIC MATERIAL:MICA; LEAD PIT. FREE 2 YEAR RADWELL WARRANTY

SILVER MICA CAPACITOR; CAPACITANCE:1000PF; CAPACITANCE TOLERANCE:± 5%; SERIES:CD19; VOLTAGE RATING:500V; CAPACITOR DIELECTRIC MATERIAL:MICA; LEAD PIT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Capacitors
Product Number 17313982
Product Name Capacitor
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100271FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details