The CD19FD101JO3F is a standard dipped silvered mica capacitor with a capacitance of 100 pF and a rated voltage of 500 Vdc. It has a case dimension of 0.64 in (16.3 mm) length, 0.50 in (12.7 mm) height, and 0.19 in (4.8 mm) thickness, with a lead spacing of 0.344 in (8.7 mm) and a lead diameter of 0.032 in (0.8 mm). The capacitor operates over a temperature range of -55 °C to +125 °C, with a dielectric strength test of 200% of rated voltage, and exhibits a minimum dV/dt pulse capability of 100,000 V/µs. The case is made of epoxy, with terminals of copper-clad steel featuring a nickel undercoat and 100% tin finish. Capacitance tolerance is ±5% (J).
Mica Capacitors, Standard Dipped 500V
100pF Mica Capacitor 500V Radial
CAP MICA 100PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD19FD101JO3F | 2002-CD19FD101JO3F | 338-3015-ND | CD19FD101JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.00E-4 microF | 1.00E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |