The CD19FC622JO3F is a standard dipped mica capacitor with a capacitance of 6200 pF and a rated voltage of 300 Vdc. It has a length of 0.69 in (17.5 mm), height of 0.56 in (14.2 mm), thickness of 0.32 in (8.1 mm), lead spacing of 0.344 in (8.7 mm), and lead diameter of 0.032 in (0.8 mm). The capacitor operates over a temperature range of -55 °C to +125 °C, with a dielectric strength test of 200% of rated voltage, and meets the EIA RS153B dimensional specification. The case is epoxy, and terminals are copper clad steel with a nickel undercoat and 100% tin finish.
Mica Capacitors, Standard Dipped 300V
CAP MICA 6200PF 5% 300V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CD19FC622JO3F | 2002-CD19FC622JO3F | CD19FC622JO3F |
| Product Name | Mica | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0062 microF | 0.0062 microF | |
| Capacitance Tolerance | 5 (+/- %) |