The CD19FA752JO3F is a standard dipped mica capacitor with a capacitance of 7500 pF and a rated voltage of 100 Vdc. It has a maximum length of 0.70 in (17.8 mm), height of 0.57 in (14.5 mm), thickness of 0.34 in (8.6 mm), and lead spacing of 0.344 in (8.7 mm). The case is epoxy with copper-clad steel terminals featuring a nickel undercoat and 100% tin finish. It operates from -55 °C to +125 °C and meets EIA RS153B dimension specifications. It has a minimum dV/dt pulse capability of 100,000 V/µs and is non-flammable per IEC 695-2-2.
Mica Capacitors, Standard Dipped 100V
7500pF Mica Capacitor 100V Radial
CAP MICA 7500PF 5% 100V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD19FA752JO3F | 2002-CD19FA752JO3F | CD19FA752JO3F-ND | CD19FA752JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0075 microF | 0.0075 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |