Mica Capacitors, Standard Dipped 100V
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 774399-CD19FA103JO3
Series: CD19
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: Radial
Capacitance: 10000pF
Tolerance: ±5%
Lead Spacing: 0.343" (8.70mm)
Dielectric Material: Mica
Family Name: CD19
Categories: Capacitors
Dimension: 0.720" L x 0.370" W (18.30mm x 9.40mm)
Height - Seated (Maximum): 0.598" (15.20mm)
Voltage Rating DC: 100V
Alternative Parts (Cross-Reference): CD19FA103JO3F; CD19FA103FO3; CD19FA103FO3F; CD19FA103GO3F;
Introduction Date: September 12, 2002
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Cap Mica 0.01uF 100V 5% (18.3 X 9.4 X 15.2mm) Radial 8.7mm 125°C T/R Product overview: CD19FA103JO3 from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 100V, Mica and PTFE Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 64-CD19FA103JO3 can be used for catalog matching and distributor lookup.
10000pF Mica Capacitor 100V Radial
CAP MICA 10000PF 5% 100V RADIAL
| New Yorker Electronics Co., Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-CD19FA103JO3 | 774399-CD19FA103JO3 | 64-CD19FA103JO3 | 338-2864-ND | CD19FA103JO3 |
| Product Name | Mica Capacitors | Mica and PTFE Capacitors - CD19FA103JO3 | 0.01uF 100V Capacitor | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| WVDC | 100 volts | 100 volts | 100 volts | 100 volts | |
| Packing Method | Bag | Bulk; Bulk | Tape and Reel | Bulk | Bulk; Bulk |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 0.0100 microF | 0.0100 microF |