CD18FD561JO3F is a high-frequency mica capacitor rated for 500 Vdc, with a capacitance of 560 pF and a tolerance of ±5%. It has a case size of 0.650 in (16.5 mm) in length, 0.510 in (13.0 mm) in height, and 0.200 in (5.1 mm) in thickness, with a lead spacing of 0.344 in (8.7 mm). The capacitor supports operation from -55 ºC to +150 ºC, exhibits a typical dissipation factor of 0.0005, and maintains flat insertion loss within ±0.2 dB up to 1 GHz. It features ultra-low ESR, low impedance to beyond 1 GHz, and a minimum dV/dt capability of 100,000 V/μs.
560pF Mica Capacitor 500V Radial
High-Frequency, Mica Capacitors, High-Frequency Capacitors for CATV and RF Applications 500V
CAP MICA 560PF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD18FD561JO3F | CD18FD561JO3F-ND | 2002-CD18FD561JO3F | CD18FD561JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 5.60E-4 microF | 5.60E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |