CD18FD501JO3F is a high-frequency mica capacitor designed for CATV and RF applications, with a capacitance of 500 pF and a rated voltage of 500 Vdc. It measures 16.5 mm in length, 13.0 mm in width, and 5.1 mm in height, with a lead spacing of 8.7 mm. The capacitor operates over a temperature range of -55 °C to +150 °C, exhibits a typical dissipation factor of 0.0005, and maintains flat insertion loss within ±0.2 dB up to 1 GHz. It features ultra-low ESR, a minimum dV/dt capability of 100,000 V/µs, and is shockproof and delamination-free.
High-Frequency, Mica Capacitors, High-Frequency Capacitors for CATV and RF Applications 500V
500pF Mica Capacitor 500V Radial
CAP MICA 500PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD18FD501JO3F | 2002-CD18FD501JO3F | 338-3011-ND | CD18FD501JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 5.00E-4 microF | 5.00E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |