The CD18FD472JO3F is a high-frequency mica capacitor designed for CATV and RF applications, with a capacitance of 4700 pF and a rated voltage of 500 Vdc. It features a compact case size of 17.8 mm in length, 14.7 mm in height, and 8.9 mm in thickness, with a lead spacing of 8.7 mm. The capacitor operates from -55°C to +150°C, exhibits a typical dissipation factor of 0.0005, and maintains flat insertion loss within ±0.2 dB up to 1 GHz. It offers a minimum dV/dt capability of 100,000 V/μs and ultra-low ESR for cool operation.
High-Frequency, Mica Capacitors, High-Frequency Capacitors for CATV and RF Applications 500V
4700pF Mica Capacitor 500V Radial
CAP MICA 4700PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD18FD472JO3F | 2002-CD18FD472JO3F | CD18FD472JO3F-ND | CD18FD472JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0047 microF | 0.0047 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |