Cornell Dubilier Mica CD18FD391JO3F

Description
Standard Dipped
Request a Quote
Description
Standard Dipped
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD18FD391JO3F is a high-frequency mica capacitor designed for CATV and RF applications up to 1 GHz, with a capacitance of 390 pF, a rated voltage of 500 Vdc, and a capacitance tolerance of ±5%. It features a body size of 0.640 in × 0.510 in × 0.200 in (16.3 mm × 13.0 mm × 5.1 mm) and a lead spacing of 0.344 in (8.7 mm). The capacitor has a typical dissipation factor of 0.0005, a minimum dV/dt capability of 100,000 V/μs, and an operating temperature range of -55 °C to +150 °C. It is shockproof, delamination-free, and maintains near-zero capacitance change with temperature, voltage, and frequency.

Datasheet Summary
Powered by GS/AI

The CD18FD391JO3F is a high-frequency mica capacitor designed for CATV and RF applications up to 1 GHz, with a capacitance of 390 pF, a rated voltage of 500 Vdc, and a capacitance tolerance of ±5%. It features a body size of 0.640 in × 0.510 in × 0.200 in (16.3 mm × 13.0 mm × 5.1 mm) and a lead spacing of 0.344 in (8.7 mm). The capacitor has a typical dissipation factor of 0.0005, a minimum dV/dt capability of 100,000 V/μs, and an operating temperature range of -55 °C to +150 °C. It is shockproof, delamination-free, and maintains near-zero capacitance change with temperature, voltage, and frequency.

Suppliers

Company
Product
Description
Supplier Links
Mica - CD18FD391JO3F - Cornell Dubilier
Liberty, SC, United States
Standard Dipped

Standard Dipped

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number CD18FD391JO3F
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C374U010CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C174U025CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C402T200EE2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4000 microF
View Details
3 suppliers