Cornell Dubilier Mica CD18FD361JO3F

Description
Standard Dipped
Request a Quote
Description
Standard Dipped
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CD18FD361JO3F is a high-frequency mica capacitor for CATV and RF applications, with a capacitance of 360 pF, a rated voltage of 500 Vdc, and a tolerance of ±5%. It measures 16.5 mm in length, 13.0 mm in height, and 5.1 mm in thickness, with a lead spacing of 8.7 mm. The capacitor operates from -55 °C to +150 °C, maintains a typical dissipation factor of 0.0005, and supports a minimum dV/dt of 100,000 V/μs. It delivers flat insertion loss within ±0.2 dB up to 1 GHz and features ultra-low ESR for cool operation.

Datasheet Summary
Powered by GS/AI

CD18FD361JO3F is a high-frequency mica capacitor for CATV and RF applications, with a capacitance of 360 pF, a rated voltage of 500 Vdc, and a tolerance of ±5%. It measures 16.5 mm in length, 13.0 mm in height, and 5.1 mm in thickness, with a lead spacing of 8.7 mm. The capacitor operates from -55 °C to +150 °C, maintains a typical dissipation factor of 0.0005, and supports a minimum dV/dt of 100,000 V/μs. It delivers flat insertion loss within ±0.2 dB up to 1 GHz and features ultra-low ESR for cool operation.

Suppliers

Company
Product
Description
Supplier Links
Mica - CD18FD361JO3F - Cornell Dubilier
Liberty, SC, United States
Standard Dipped

Standard Dipped

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number CD18FD361JO3F
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C434U010CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C353U050EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 101C183U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101C133T200DE2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
3 suppliers