CD18FD332JO3F is a high-frequency mica capacitor designed for CATV and RF applications, with a capacitance of 3300 pF, a rated voltage of 500 Vdc, and a tolerance of ±5%. It features a case size of 0.680 in (17.3 mm) in length, 0.550 in (14.0 mm) in height, and 0.290 in (7.4 mm) in thickness, with a lead spacing of 0.344 in (8.7 mm). The capacitor operates from -55 °C to +150 °C, maintains near-zero capacitance change with temperature, voltage, and frequency, and has a typical dissipation factor of 0.0005. It supports a minimum dV/dt of 100,000 V/μs and exhibits flat insertion loss within ±0.2 dB up to 1 GHz, with ultra-low ESR and high Q at UHF/VHF frequencies.
High-Frequency, Mica Capacitors, High-Frequency Capacitors for CATV and RF Applications 500V
3300pF Mica Capacitor 500V Radial
CAP MICA 3300PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD18FD332JO3F | 2002-CD18FD332JO3F | CD18FD332JO3F-ND | CD18FD332JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0033 microF | 0.0033 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |