The CD18FD302JO3F is a high-frequency mica capacitor designed for CATV and RF applications, offering stable performance up to 1 GHz with flat insertion loss within ±0.2 dB. It features a rated voltage of 500 Vdc, a capacitance of 3000 pF with a ±5% tolerance, and operates from -55 °C to +150 °C. The part has a rectangular case measuring 0.680 in (17.3 mm) in length, 0.550 in (14.0 mm) in height, and 0.280 in (7.1 mm) in thickness, with a lead spacing of 0.344 in (8.7 mm). It exhibits a typical dissipation factor of 0.0005, a minimum dV/dt capability of 100,000 V/µs, and ultra-low ESR for cool operation.
High-Frequency, Mica Capacitors, High-Frequency Capacitors for CATV and RF Applications 500V
3000pF Mica Capacitor 500V Radial
CAP MICA 3000PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD18FD302JO3F | 2002-CD18FD302JO3F | CD18FD302JO3F-ND | CD18FD302JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0030 microF | 0.0030 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |