CD18FD272JO3F is a high-frequency mica capacitor for CATV and RF applications, with a capacitance of 2700 pF, a rated voltage of 500 Vdc, and a tolerance of ±5%. It measures 17.0 mm in length, 13.5 mm in height, and 6.1 mm in thickness, with a lead spacing of 8.7 mm. The capacitor operates from -55°C to +150°C, maintains flat insertion loss within ±0.2 dB up to 1 GHz, and features a typical dissipation factor of 0.0005, ultra-low ESR, and a minimum dV/dt capability of 100,000 V/μs. It is constructionally interchangeable with CDV19 case dimensions and is delamination-free and shockproof.
Datasheet Summary Powered by GS/AI
CD18FD272JO3F is a high-frequency mica capacitor for CATV and RF applications, with a capacitance of 2700 pF, a rated voltage of 500 Vdc, and a tolerance of ±5%. It measures 17.0 mm in length, 13.5 mm in height, and 6.1 mm in thickness, with a lead spacing of 8.7 mm. The capacitor operates from -55°C to +150°C, maintains flat insertion loss within ±0.2 dB up to 1 GHz, and features a typical dissipation factor of 0.0005, ultra-low ESR, and a minimum dV/dt capability of 100,000 V/μs. It is constructionally interchangeable with CDV19 case dimensions and is delamination-free and shockproof.