CD18FD271JO3F is a high-frequency mica capacitor designed for CATV and RF applications, with a capacitance of 270 pF and a rated voltage of 500 Vdc. It features a case size of 16.3 mm length, 12.7 mm width, and 4.8 mm height, with a lead spacing of 8.7 mm. The capacitor operates from -55 °C to +150 °C, exhibits a typical dissipation factor of 0.0005, and maintains flat insertion loss within ±0.2 dB up to 1 GHz. It offers minimum dV/dt capability of 100,000 V/μs and ultra-low ESR for cool operation.
Datasheet Summary Powered by GS/AI
CD18FD271JO3F is a high-frequency mica capacitor designed for CATV and RF applications, with a capacitance of 270 pF and a rated voltage of 500 Vdc. It features a case size of 16.3 mm length, 12.7 mm width, and 4.8 mm height, with a lead spacing of 8.7 mm. The capacitor operates from -55 °C to +150 °C, exhibits a typical dissipation factor of 0.0005, and maintains flat insertion loss within ±0.2 dB up to 1 GHz. It offers minimum dV/dt capability of 100,000 V/μs and ultra-low ESR for cool operation.