CD18FD242JO3F is a high-frequency mica capacitor designed for CATV and RF applications, with a capacitance of 2400 pF, a rated voltage of 500 Vdc, and a tolerance of ±5%. It features a case size of 0.670 in (17.0 mm) in length, 0.530 in (13.5 mm) in height, and 0.240 in (6.1 mm) in thickness, with a lead spacing of 0.344 in (8.7 mm). The capacitor maintains flat insertion loss within ±0.2 dB up to 1 GHz, has a typical dissipation factor of 0.0005, a minimum dV/dt capability of 100,000 V/μs, and operates from -55 ºC to +150 ºC. It is interchangeable with common mica capacitors and matches the dimensions and lead spacing of the CDV19 series.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | CD18FD242JO3F |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Mica |