CD18FD152JO3F is a high-frequency mica capacitor designed for CATV and RF applications, offering controlled, resonance-free performance through 1 GHz with flat insertion loss within ±0.2 dB. It features a radial leaded package with dimensions of 16.5 mm in length, 13.2 mm in height, and 5.8 mm in thickness, and a lead spacing of 8.7 mm. The capacitor has a capacitance of 1500 pF with a tolerance of ±5% and a rated voltage of 500 Vdc, operating within a temperature range of -55 °C to +150 °C. It exhibits a typical dissipation factor of 0.0005, a minimum dV/dt capability of 100,000 V/μs, and ultra-low ESR for cool operation. The part is shockproof and delamination-free, with near-zero capacitance change across temperature, voltage, and frequency.
1500pF Mica Capacitor 500V Radial
High-Frequency, Mica Capacitors, High-Frequency Capacitors for CATV and RF Applications 500V
CAP MICA 1500PF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD18FD152JO3F | CD18FD152JO3F-ND | 2002-CD18FD152JO3F | CD18FD152JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0015 microF | 0.0015 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |