CD17FD221JO3F is a high-frequency mica capacitor for CATV and RF applications, with a capacitance of 220 pF, a rated voltage of 500 Vdc, and a tolerance of ±5%. It features a through-hole mounting style, with dimensions of 0.460 in (11.7 mm) in length, 0.380 in (9.7 mm) in height, and 0.200 in (5.1 mm) in thickness. The capacitor operates from -55 ºC to +150 ºC, exhibits a typical dissipation factor of 0.0005, maintains flat insertion loss within ±0.2 dB up to 1 GHz, and supports a minimum dV/dt of 100,000 V/μs. It is shockproof, delamination-free, and has ultra-low ESR for cool operation.
High-Frequency, Mica Capacitors, High-Frequency Capacitors for CATV and RF Applications 500V
220pF Mica Capacitor 500V Radial
CAP MICA 220PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD17FD221JO3F | 2002-CD17FD221JO3F | 338-3007-ND | CD17FD221JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 2.20E-4 microF | 2.20E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |