CD17FD121JO3F is a high-frequency mica capacitor designed for CATV and RF applications up to 1 GHz, with a capacitance of 120 pF, a rated voltage of 500 Vdc, and a tolerance of ±5%. It features a case size of 0.460 in × 0.370 in × 0.190 in (11.7 mm × 9.4 mm × 4.8 mm) and lead spacing of 0.234 in (5.9 mm), with a dissipation factor of 0.0005 typical and a minimum dV/dt capability of 100,000 V/μs. It operates from -55 °C to +150 °C, maintains near-zero capacitance change with temperature, voltage, and frequency, and offers ultra-low ESR and flat insertion loss within ±0.2 dB across its frequency range.
High-Frequency, Mica Capacitors, High-Frequency Capacitors for CATV and RF Applications 500V
120pF Mica Capacitor 500V Radial
CAP MICA 120PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD17FD121JO3F | 2002-CD17FD121JO3F | 338-3005-ND | CD17FD121JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.20E-4 microF | 1.20E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |