CD17FC561JO3F is a high-frequency mica capacitor for CATV and RF applications, with a capacitance of 560 pF and a rated voltage of 300 Vdc. It has dimensions of 11.7 mm in length, 9.7 mm in height, 5.3 mm in thickness, and a lead spacing of 5.9 mm. The capacitor offers a typical dissipation factor of 0.0005, a minimum dV/dt capability of 100,000 V/μs, and operates across a temperature range of -55°C to +150°C. It is designed for low ESR and stable performance to beyond 1 GHz, with insertion loss typically flat within ±0.1 dB. The case size and lead spacing are consistent with other Type CD17 capacitors.
560pF Mica Capacitor 300V Radial
High-Frequency, Mica Capacitors, High-Frequency Capacitors for CATV and RF Applications 300V
CAP MICA 560PF 5% 300V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD17FC561JO3F | CD17FC561JO3F-ND | 2002-CD17FC561JO3F | CD17FC561JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 5.60E-4 microF | 5.60E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |